EN
  • EN
  • DE

SE432L-LF

Part No SE432L-LF
Manufacturer ELAN Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ELAN Microelectronics
Win Source Part Number 318178-SE432L-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE432L-LF CAD Model

Description

The SE432L-LF, manufactured by ELAN Microelectronics, is a precision shunt regulator. It is designed to provide a stable and accurate voltage reference, making it suitable for a wide range of applications requiring precise voltage regulation. This device is particularly useful in situations where a low temperature coefficient and tight initial tolerance are critical.

Applications

  • Power Supplies: Used in linear power supplies and switching mode power supplies (SMPS) to provide a stable output voltage.
  • Voltage Monitoring: Used in over-voltage and under-voltage protection circuits.
  • Battery Chargers: Used to regulate the charging voltage of batteries, ensuring optimal charging and preventing overcharging.
  • Instrumentation: Incorporated into precision measurement equipment where accurate voltage references are required.
  • LED Drivers: Can be used to regulate current in LED lighting applications.

Features

  • Precision Voltage Reference: Offers a highly accurate and stable voltage reference, typically around 2.5V.
  • Low Temperature Coefficient: Exhibits minimal voltage drift over a wide temperature range, ensuring consistent performance.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for flexible configuration.
  • Low Output Impedance: Provides a stable output voltage even with varying load currents.
  • Low Minimum Cathode Current: Operates with a low minimum cathode current, making it efficient for low-power applications.
  • Lead-Free Package: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Stable Voltage Regulation: Ensures a consistent and reliable voltage output, improving the performance and lifespan of connected devices.
  • High Accuracy: Provides a precise voltage reference, which is critical for applications requiring accurate measurements and control.
  • Flexibility: The adjustable output voltage allows for customization to meet specific application requirements.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation compared to more complex regulator ICs.
  • Easy to Use: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details

The SE432L-LF operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various environments. It is available in various package options, including through-hole and surface-mount packages. The device’s internal circuitry includes a temperature compensation network that minimizes the effects of temperature variations on the reference voltage. The external resistors used to adjust the output voltage should be chosen carefully to ensure stability and accuracy. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess