The MAX4488AUT from Maxim Integrated is a high-precision, low-noise operational amplifier designed for a wide range of applications requiring high accuracy and stability. This op-amp is part of Maxim's commitment to providing solutions that meet the rigorous demands of industrial, medical, and other high-performance circuits.
Key Features
- Low Noise Performance: With its low voltage noise density, the MAX4488AUT provides an excellent signal-to-noise ratio, making it ideal for sensitive audio and instrumentation applications.
- High Precision: Its low offset voltage and drift ensure high precision in measurement and control systems, maintaining accuracy over varying temperatures and time.
- Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered devices and energy-efficient designs.
- Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing component count.
- Small Package Size: The MAX4488AUT comes in an ultra-small SOT23 package, which is perfect for space-constrained applications.
Applications
The versatility of the MAX4488AUT makes it a prime choice for a variety of applications. These include:
- Precision data acquisition systems
- Medical instrumentation
- Audio equipment
- Active filters and buffers
- Sensor amplifiers
- Industrial process controls
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Input Offset Voltage |
500µV (max) |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOT23 |
The MAX4488AUT operational amplifier by Maxim Integrated is a robust, reliable component that delivers superior performance for applications requiring the highest level of precision and low-noise operation. Its small size and power efficiency make it an excellent choice for modern electronic designs.