The TL064ID is a low-power JFET-input operational amplifier, which combines high-voltage JFET and bipolar transistors on a single integrated circuit. Designed and manufactured by Texas Instruments, this operational amplifier is well-suited for a wide range of applications, including high-fidelity audio, sensor interfacing, and other analog signal conditioning tasks.
Key Features
- Low Power Consumption: The TL064ID is optimized for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
- Wide Common-Mode and Differential Voltage Range: This feature allows the amplifier to operate in a variety of conditions without sacrificing performance.
- Low Input Bias and Offset Currents: The device ensures high accuracy and reduced noise in the signal processing, which is crucial for precision applications.
- Output Short-Circuit Protection: The TL064ID includes built-in short-circuit protection, enhancing the durability and reliability of the device.
- High Input Impedance: JFET input stage provides high input impedance, minimizing the loading effect on the input signal source.
- Internal Frequency Compensation: The operational amplifier is internally frequency compensated, which simplifies the design process by eliminating the need for external components.
Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
±5V to ±15V |
| Bandwidth |
1MHz |
| Slew Rate |
3.5 V/µs |
| Operating Temperature Range |
-40°C to 85°C |
The TL064ID comes in a 14-pin SOIC package and is characterized for operation from -40°C to 85°C. With its combination of low power consumption and high precision, the TL064ID from Texas Instruments is an excellent choice for designers who require an operational amplifier with a good balance between performance and power efficiency.