EN
  • EN
  • DE

MAX4480EXK

Part No MAX4480EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703888-MAX4480EXK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4480EXK CAD Model

Description

The MAX4480EXK from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for battery-powered and portable applications where power efficiency and minimal noise are critical. This op-amp features a unique combination of low operating voltage, low current consumption, and excellent AC performance, making it an ideal choice for audio, sensor amplification, and filter circuits in a variety of consumer and industrial products.

Key Features:

  • Low Power Consumption: The MAX4480EXK is optimized for low-power operations, consuming just 750µA of quiescent current per amplifier, which helps prolong battery life in portable devices.
  • Wide Supply Voltage Range: This op-amp operates over a wide supply voltage range of 2.7V to 10V, providing designers with the flexibility to use it in various circuit configurations.
  • Low Noise Performance: With its low input voltage noise density of 14nV/√Hz at 1kHz, the MAX4480EXK is suitable for applications requiring low noise amplification, such as audio preamplifiers and precision instrumentation.
  • High-Speed Operation: It offers a high gain-bandwidth product of 10MHz and a slew rate of 5V/µs, enabling it to handle high-speed signals effectively.
  • Rail-to-Rail Output: The ability to swing rail-to-rail at the output stage allows for maximum dynamic range, which is particularly important in single-supply operations.
  • Compact Package: The MAX4480EXK comes in a small, 5-pin SC70 package, making it suitable for space-constrained applications.

Applications:

  • Battery-Powered Devices
  • Portable Audio Equipment
  • Active Filters
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Data Acquisition Systems

In summary, the MAX4480EXK op-amp from Maxim Integrated is a versatile and efficient solution for designers looking to optimize their circuitry for low-power consumption without sacrificing performance. Its low-noise characteristics, combined with a compact form factor, make it an excellent choice for a wide range of applications requiring high-fidelity signal processing in a small footprint.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess