EN
  • EN
  • DE

MAX4465EXK+TG51

Part No MAX4465EXK+TG51
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description INTEGRATED CIRCUIT / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX446
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 211830-MAX4465EXK+TG51
Ultra Librarian 3D Model Ultra Librarian MAX4465EXK+TG51 CAD Model

Description

Maxim Integrated MAX4465EXK+TG51 Microphone Amplifier

The MAX4465EXK+TG51 from Maxim Integrated is a high-performance, low-power, compact microphone amplifier that is ideal for a variety of audio applications. This miniature, high-precision device is specifically designed to interface with electret condenser microphones, providing a complete microphone and preamplifier solution with fixed gain settings for small form-factor systems.

Key Features

  • Optimized Design: The MAX4465EXK+TG51 is engineered to deliver excellent audio performance with a wide supply voltage range of 2.4V to 5.5V, making it versatile for use in battery-powered devices.
  • Fixed Gain: This amplifier comes with a preset gain of 51dB, which simplifies the design process by eliminating the need for external gain-setting components.
  • Low Power Consumption: It is designed for power-sensitive applications with a quiescent current of just 24µA, extending battery life in portable devices.
  • High PSRR: The device features a high power-supply rejection ratio (PSRR), which significantly reduces the noise contributed by power supply fluctuations, ensuring cleaner audio capture.
  • Integrated Bias Resistor: The MAX4465EXK+TG51 includes an internal biasing resistor for the electret microphone, further simplifying the circuit design.
  • Compact SOT23 Packaging: Housed in a tiny 5-pin SOT23 package, this amplifier is perfect for space-constrained applications like mobile phones, laptops, and wearable devices.

Applications

The MAX4465EXK+TG51 is adept at amplifying microphone signals in a variety of applications, including:

  • Portable Audio Devices
  • Bluetooth Headsets
  • Hands-Free Car Kits
  • Security and Surveillance Systems
  • Conference Speakerphones

With its combination of low power consumption, fixed gain, and compact size, the MAX4465EXK+TG51 microphone amplifier from Maxim Integrated is a highly efficient solution for designers looking to integrate high-quality audio amplification into their projects without sacrificing space or battery life.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess