EN
  • EN
  • DE
  • IT

MAX4465EXK+T

Part No MAX4465EXK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Microphone
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 703868-MAX4465EXK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4465
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4465EXK+T CAD Model

Description

Maxim Integrated MAX4465EXK+T Microphone Amplifier

The MAX4465EXK+T from Maxim Integrated is a high-performance, low-power microphone amplifier optimized for portable electronic applications. This compact and efficient component is specifically designed to amplify the signal from an electret microphone to line-level audio, making it an ideal choice for a wide range of audio processing applications where space and power consumption are critical considerations.

Key Features

  • Low Power Consumption: The MAX4465EXK+T is designed for battery-powered devices, ensuring minimal drain on power resources with its low operating current.
  • Adjustable Gain: Users can set the gain from 0dB to 60dB through external gain-setting resistors, providing flexibility and precision in various audio applications.
  • Excellent Power-Supply Rejection: The device offers superb power-supply rejection, which helps to maintain signal integrity by minimizing the effects of power supply fluctuations.
  • Small Package: Housed in a tiny 5-pin SC70 package, the MAX4465EXK+T saves valuable board space, making it suitable for compact designs.
  • Wide Supply Voltage Range: With a supply voltage range of 2.4V to 5.5V, this amplifier can easily integrate into a variety of system designs without requiring complex power management.

Applications

The MAX4465EXK+T is versatile and can be used in multiple applications where audio signal amplification is required. Some common use cases include:

  • Portable Audio Devices
  • Cell Phones
  • Notebook Computers
  • PDAs and Palmtop Devices
  • Hands-Free Headsets
  • Security and Surveillance Equipment

This microphone amplifier is designed for ease of use and integration, providing a simplified solution for designers looking to enhance audio performance in their projects. With its combination of low power consumption, high gain adjustability, and compact form factor, the MAX4465EXK+T stands out as a superior choice for audio amplification needs.

Whether you are working on consumer electronics, communication devices, or any other project that requires reliable audio amplification, the MAX4465EXK+T from Maxim Integrated offers the performance and features necessary to deliver clear, amplified audio signals in a small footprint.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6532 $57.8620
75+ $1.3565 $101.7375
115+ $1.3141 $151.1215
160+ $1.2717 $203.4720
205+ $1.2293 $252.0065
275+ $1.1021 $303.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,423 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess