EN
  • EN
  • DE

MAX4456CPL

Part No MAX4456CPL
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075397-MAX4456CPL
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4456CPL CAD Model

Description

The MAX4456CPL from Maxim Integrated is a high-performance, low-power, quad 2:1 video multiplexer/demultiplexer that is designed to meet the demanding requirements of video signal routing. This versatile device is ideal for applications in video broadcasting, surveillance systems, multimedia switching, and any other video processing system that requires high-quality signal handling.

The MAX4456CPL operates with a single +5V supply, making it compatible with a wide range of video equipment and simplifying power supply design. It features a wide -3dB bandwidth of 200MHz, which ensures that video signals are switched with minimal degradation, preserving the integrity of the signal for both standard and high-definition video formats.

One of the standout features of the MAX4456CPL is its high off-isolation of -83dB at 5MHz, which prevents cross-talk between channels and maintains a clear, crisp video signal. Additionally, the on-channel -3dB bandwidth of 200MHz guarantees that the video signal's full dynamic range is maintained without loss of detail or color fidelity.

The device also boasts a low differential gain and phase error, which are critical parameters for maintaining the geometric and color accuracy of the video signal. With a differential gain of 0.02% and a differential phase of 0.05 degrees, the MAX4456CPL ensures that the video signal is reproduced accurately, with minimal distortion.

The MAX4456CPL is housed in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which saves precious board space while still offering the robustness required for professional video applications. The device also includes an enable function that allows the user to put the device in a low-power state when not in use, further conserving energy and extending the life of the equipment.

Overall, the MAX4456CPL from Maxim Integrated is a reliable and high-quality video multiplexer/demultiplexer that provides excellent performance for video signal routing. Its combination of low power consumption, high bandwidth, and minimal signal distortion makes it an ideal choice for professional video applications.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2106 $78.6318
6+ $21.5061 $129.0366
9+ $20.8341 $187.5069
12+ $20.1621 $241.9452
15+ $19.4899 $292.3485
20+ $17.4738 $349.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess