EN
  • EN
  • DE

MAX4454EUD+T

Part No MAX4454EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Gp R-r O/p 5.25V 14-PIN TSSOP T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 60 dB
Input Bias Current 800 nA
Input Offset Voltage (Vos) 400 µV
Maximum Operating Temperature 85 °C
Max Power Dissipation 500 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Pins 14
Operating Supply Current 620 µA
Operating Supply Voltage 5 V
Output Current per Channel 22 mA
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 95 V/µs
Voltage Gain 80 dB
Win Source Part Number 1075396-MAX4454EUD+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4454EUD+T CAD Model

Description

The MAX4454EUD+T from Maxim Integrated is a cutting-edge operational amplifier (op-amp) tailored for high-performance video and RF applications. This device is designed to deliver exceptional speed and accuracy while maintaining low distortion, making it an ideal choice for professional-grade video processing, broadcast equipment, and high-speed communication systems.

With a wide bandwidth of 200MHz and a fast slew rate of 600V/µs, the MAX4454EUD+T ensures that signals are amplified with minimal delay and high fidelity. This makes it well-suited for tasks requiring precise signal handling, such as driving cables in video systems or buffering high-speed analog-to-digital converters (ADCs).

The op-amp operates from a single +5V supply or dual ±5V supplies, providing flexibility in various circuit configurations. Additionally, it features a low differential gain and phase error, which is critical for maintaining signal integrity in video applications. This translates to clearer, more accurate images in video processing tasks.

The MAX4454EUD+T comes in a compact 14-pin TSSOP package, which is suitable for space-constrained designs. Its small footprint does not compromise performance, ensuring that even in tight PCB layouts, the quality of signal processing remains uncompromised.

Maxim Integrated's commitment to quality is evident in the MAX4454EUD+T's specifications. The device boasts a high output current of 80mA, which is more than sufficient to drive heavy loads. Moreover, it has a low input noise of 4.5nV/√Hz, which minimizes the introduction of unwanted signals into the signal path, ensuring a clean and stable output.

Overall, the MAX4454EUD+T is a robust, high-speed op-amp that offers designers the performance needed for demanding video and RF applications. Its combination of speed, precision, and flexibility makes it a valuable component in any high-quality signal processing chain.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess