The ST72623M1/MFPTRE is a versatile and powerful microcontroller unit (MCU) produced by STMicroelectronics, designed to offer a robust solution for embedded applications. This MCU is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of industrial and consumer applications.
Key Features
- Core: The ST72623M1/MFPTRE is built around an 8-bit CPU core, which is capable of running at up to 8 MHz, providing the perfect balance between processing power and power consumption for cost-sensitive applications.
- Memory: It comes equipped with 4KB of Flash program memory, which is ideal for small to medium-sized applications. The Flash memory is reprogrammable, allowing for easy updates and bug fixes.
- I/O Ports: The device features 28/32 I/O lines, which can be configured to interface with a variety of peripherals and external devices, enhancing the MCU's adaptability to different tasks.
- Timers: Includes a range of timers, such as a main timer, a watchdog timer, and a PWM (Pulse Width Modulation) timer, which are essential for tasks that require precise timing and control.
- Communication Interfaces: The MCU supports SPI and I2C communication protocols, providing the ability to connect and communicate with other devices and components in a system.
- Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
- Temperature Range: The ST72623M1/MFPTRE is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The versatility of the ST72623M1/MFPTRE makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Home appliances
- Personal healthcare devices
With its combination of performance, memory options, and robust I/O capabilities, the ST72623M1/MFPTRE from STMicroelectronics is a go-to MCU for developers looking for a reliable and flexible microcontroller platform.