EN
  • EN
  • DE

MAX4451EKA

Part No MAX4451EKA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT SOT23-8 / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 485V/µs
Gain Bandwidth Product 175 MHz
-3db Bandwidth 210 MHz
Current - Input Bias 6.5 µA
Voltage - Input Offset 4 mV
Current - Supply 6.5mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 111 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703854-MAX4451EKA
Ultra Librarian 3D Model Ultra Librarian MAX4451EKA CAD Model

Description

Maxim Integrated MAX4451EKA Low-Distortion, High-Speed Operational Amplifier

The MAX4451EKA from Maxim Integrated is a high-performance operational amplifier that delivers precision, speed, and low distortion, making it an ideal choice for a wide range of applications. This op-amp comes in a compact SOT23-8 package, which is perfect for space-constrained applications while still providing the high-quality performance expected from Maxim Integrated products.

With a wide bandwidth of 180MHz and a slew rate of 200V/μs, the MAX4451EKA is capable of handling high-speed signal processing tasks with ease. This makes it suitable for video processing, communication systems, ATE equipment, and any application that requires fast and accurate signal amplification.

The low distortion characteristics of the MAX4451EKA ensure that the signal integrity is maintained even at high frequencies, which is crucial for applications such as medical imaging, professional audio equipment, and high-end consumer electronics where clarity and fidelity are paramount.

Moreover, the MAX4451EKA boasts a low differential gain and phase error, which is essential for maintaining color accuracy and sharpness in video applications. Its ability to operate from a single +5V supply or dual supplies ranging from ±2.5V to ±5.5V provides designers with flexibility in power supply design.

The operational amplifier also features a disable function that reduces the supply current to less than 2μA, making it an excellent choice for power-sensitive applications. This feature allows for power conservation in battery-operated devices when the op-amp is not in use.

With its robust design, the MAX4451EKA is capable of withstanding ESD events up to 2kV, ensuring reliability and longevity in harsh environments. Whether used in professional-grade audio equipment, high-speed data acquisition systems, or precision instrumentation, the MAX4451EKA from Maxim Integrated stands out for its performance and reliability.

For engineers and designers looking for an op-amp that delivers high-speed, low-distortion amplification in a small package, the MAX4451EKA is an excellent choice that embodies Maxim Integrated's commitment to quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8323 $61.3168
37+ $3.1439 $116.3243
57+ $3.0457 $173.6049
79+ $2.9476 $232.8604
102+ $2.8494 $290.6388
136+ $2.5549 $347.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess