EN
  • EN
  • DE

MAX4431EUK+T

Part No MAX4431EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 215MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 145 V/μs
-3db Bandwidth 215MHz
Current - Input Bias 11μA
Voltage - Input Offset 1.25mV
Operating Supply Current 11mA
Channel Output Current 60mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068393-MAX4431EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4431EUK+T CAD Model

Description

Maxim Integrated MAX4431EUK+T Operational Amplifier

The MAX4431EUK+T is a high-performance, single-supply operational amplifier from Maxim Integrated, designed to offer a blend of features that make it suitable for a wide range of applications. This operational amplifier is available in a compact SOT-23 package, making it an ideal choice for space-constrained designs.

With a wide supply voltage range of 2.5V to 5.5V, the MAX4431EUK+T is versatile and can be used in various battery-operated and portable devices. Its low input bias current and low quiescent current are particularly beneficial for power-sensitive applications, ensuring efficient operation without compromising performance.

The device boasts a high slew rate and a gain-bandwidth product, which allows for fast signal processing and accurate response to rapidly changing input signals. This makes the MAX4431EUK+T well-suited for applications such as filters, amplifiers, and other analog signal processing tasks where speed and precision are crucial.

One of the standout features of the MAX4431EUK+T is its rail-to-rail output capability. This feature enables the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. The rail-to-rail output is particularly useful in ADC driver circuits and DAC buffer applications, where full use of the supply voltage range is necessary.

The MAX4431EUK+T also offers excellent thermal performance and stability over temperature variations, which is essential for maintaining accuracy and reliability in fluctuating environmental conditions. Its built-in short-circuit protection and ESD protection ensure the longevity and durability of the device in harsh electrical environments.

In summary, the Maxim Integrated MAX4431EUK+T operational amplifier is a high-quality, versatile component that delivers reliable performance for a variety of electronic designs. Its compact size, low power consumption, and robust feature set make it an excellent choice for designers looking to optimize their applications for speed, efficiency, and precision.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess