EN
  • EN
  • DE

MAX4430ESA+

Part No MAX4430ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 180MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 100 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 11μA
Voltage - Input Offset 1.25mV
Operating Supply Current 11mA
Channel Output Current 60mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068391-MAX4430ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4430ESA+ CAD Model

Description

Maxim Integrated MAX4430ESA+ Operational Amplifier

The Maxim Integrated MAX4430ESA+ is a high-performance, low-power, single operational amplifier that is designed to deliver precision and efficiency for a wide range of applications. This op-amp is housed in an 8-pin NSOIC package, making it suitable for space-constrained applications while providing robust features that enhance its versatility and reliability.

Key Features

  • Low Distortion: The MAX4430ESA+ provides exceptionally low distortion, which is critical for audio applications and other systems where signal integrity is paramount.
  • High-Speed Operation: With a high slew rate and bandwidth, this operational amplifier is capable of handling fast signal transitions, making it ideal for high-speed amplification tasks.
  • Single-Supply Operation: It operates from a single 5V supply, simplifying the power supply design and ensuring compatibility with many digital systems.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wider dynamic range, making it suitable for driving ADCs or other high-precision components.
  • Low Power Consumption: The MAX4430ESA+ is optimized for low-voltage operation, consuming minimal power, which is beneficial for battery-powered devices and energy-sensitive applications.

Applications

The MAX4430ESA+ operational amplifier is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Audio systems and headphones
  • Data acquisition systems
  • Filters and signal conditioning circuits
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

The technical specifications of the MAX4430ESA+ include a wide operating temperature range from -40°C to +85°C, a supply voltage range of 2.7V to 5.5V, and a quiescent current of just 1.1mA. The device also boasts a total harmonic distortion plus noise (THD+N) of 0.0002%, ensuring high-fidelity signal amplification.

With its superior performance and compact form factor, the Maxim Integrated MAX4430ESA+ operational amplifier is a perfect choice for designers looking for a high-quality, reliable solution for their amplification needs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess