EN
  • EN
  • DE

MAX44285FAUA+T

Part No MAX44285FAUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CURRENT SENSE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 2
-3db Bandwidth 80kHz
Current - Input Bias 65μA
Voltage - Input Offset 12μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703835-MAX44285FAUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX44285
Introduction Date January 31, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX44285FAUA+T CAD Model

Description

The MAX44285FAUA+T from Maxim Integrated is a high-precision, low-power, current-sense amplifier that offers a unique combination of features making it ideal for a variety of applications. This precision instrument is designed to accurately measure small differential voltages across a current-sensing resistor, even in the presence of common-mode voltages that can range from -0.1V to +36V.

Key Features

  • High Accuracy: The MAX44285FAUA+T boasts a high accuracy with a maximum input offset voltage of just 10µV at +25°C, which is crucial for precise current measurements.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.1V to +36V, this device is versatile and can be used in systems with high common-mode voltages, such as automotive and industrial applications.
  • Low Power Consumption: The device operates with a quiescent current of just 10µA (typical), making it suitable for power-sensitive applications.
  • Variable Gain Options: The amplifier is available with a fixed gain of 25V/V, allowing for flexibility in the design of current-sensing systems.
  • Small Package: It comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.
  • Extended Temperature Range: The MAX44285FAUA+T operates over the -40°C to +125°C temperature range, making it reliable in extreme conditions.

Applications

This current-sense amplifier is well-suited for a range of applications including:

  • Portable and battery-powered equipment
  • Power management systems
  • Automotive battery management
  • Overcurrent and fault protection circuits
  • Motor control and load detection

Conclusion

The MAX44285FAUA+T from Maxim Integrated is a precision current-sense amplifier that combines high accuracy, low power consumption, and a wide common-mode voltage range, all in a small package. Its robustness and versatility make it an excellent choice for designers who require precise current measurement in their applications, particularly in the automotive, industrial, and portable device sectors.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3130 $58.4430
27+ $4.3590 $117.6930
42+ $4.2227 $177.3534
57+ $4.0864 $232.9248
74+ $3.9513 $292.3962
98+ $3.5424 $347.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess