EN
  • EN
  • DE

MAX44280AXT+T

Part No MAX44280AXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50MHZ RRO SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 10μV
Operating Supply Current 750μA
Output Current per Channel 85mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 703830-MAX44280AXT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX44280
Introduction Date January 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX44280AXT+T CAD Model

Description

Maxim Integrated MAX44280AXT+T Low-Power, Precision Operational Amplifier

The Maxim Integrated MAX44280AXT+T operational amplifier is a state-of-the-art device designed for applications requiring high accuracy and low power consumption. This precision op-amp is part of Maxim's commitment to providing innovative analog solutions with superior performance.

With its ultra-low input offset voltage of just 45µV (max) and low noise of 8.7nV/√Hz at 1kHz, the MAX44280AXT+T ensures a high degree of precision in signal amplification, making it ideal for sensor interfaces, medical equipment, and other critical analog circuits. The device features rail-to-rail outputs, which provide maximum dynamic range, especially beneficial for single-supply operations and low-voltage applications.

The MAX44280AXT+T operates from a single 2.7V to 5.5V supply, or dual ±1.35V to ±2.75V supplies, and consumes an incredibly low quiescent current of just 1.3mA. This low power consumption, combined with its tiny 6-pin SC70 package, makes it a perfect choice for portable and battery-powered devices where power efficiency and space constraints are critical considerations.

Additionally, the MAX44280AXT+T features a high gain-bandwidth product of 10MHz and a phase margin of 45 degrees, ensuring stability and fast response in closed-loop configurations. Its CMRR (Common Mode Rejection Ratio) of 126dB and PSRR (Power Supply Rejection Ratio) of 114dB highlight the op-amp's ability to reject common-mode and power supply noise, thus providing a clean and stable output.

The MAX44280AXT+T comes in a RoHS-compliant package and is specified over the -40°C to +125°C extended temperature range. Its robust design and specifications make it an excellent choice for precision amplification needs in a wide array of applications, including industrial control systems, A/D converter buffer amplifiers, and precision current sensing.

In summary, the MAX44280AXT+T from Maxim Integrated is a superior choice for designers looking for an op-amp that combines precision, low power, and small form factor, ensuring optimal performance in a variety of demanding applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6235 $56.8225
80+ $1.3321 $106.5680
120+ $1.2905 $154.8600
165+ $1.2489 $206.0685
210+ $1.2073 $253.5330
280+ $1.0824 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,967 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess