EN
  • EN
  • DE

MAX4427MJA/883B

Part No MAX4427MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Military, MIL-STD-883
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 703829-MAX4427MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4427
Introduction Date March 01, 1993
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4427MJA/883B CAD Model

Description

Maxim Integrated MAX4427MJA/883B Dual High-Speed MOSFET Driver

The MAX4427MJA/883B is a precision-engineered dual high-speed MOSFET driver designed to deliver outstanding performance and reliability for a wide range of demanding applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this driver is specifically tailored to meet the stringent requirements of military and aerospace industries.

Key Features

  • High-Speed Operation: The MAX4427MJA/883B is capable of delivering fast switching speeds, making it ideal for high-frequency applications.
  • Dual Independent Channels: It features two independent driver channels that can be used to drive two separate MOSFETs or a single MOSFET in a push-pull configuration for greater flexibility.
  • Low Power Consumption: This driver is designed for efficiency, with low quiescent current to minimize power consumption when in operation.
  • High Peak Output Current: It can deliver peak output currents up to 1.5A, ensuring the rapid charging and discharging of capacitive loads.
  • Latch-Up Protected: Built-in latch-up protection enhances the robustness of the device, making it more resilient to the challenging conditions often encountered in military and aerospace environments.
  • Military Specifications: The MAX4427MJA/883B meets the MIL-STD-883B standard, ensuring it performs to the highest levels of quality and reliability required for military-grade components.

Applications

The versatile nature of the MAX4427MJA/883B makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Systems
  • Pulse Generators
  • High-Speed Line Drivers
  • Class D Switching Amplifiers

With its combination of speed, power, and reliability, the MAX4427MJA/883B dual high-speed MOSFET driver from Maxim Integrated stands out as a component of choice for engineers designing high-performance electronic systems. Whether it's for mission-critical military hardware or advanced aerospace technology, this MOSFET driver delivers the performance needed to ensure optimal functionality under the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess