EN
  • EN
  • DE

MAX4427EPA+

Part No MAX4427EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1.5A 2-OUT Low Side Non-Inv 8-Pin PDIP N / IC MOSFET DRVR DUAL NONINV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786199-MAX4427EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4427
Introduction Date March 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4427EPA+ CAD Model

Description

Maxim Integrated's MAX4427EPA+ Dual High-Speed MOSFET Driver

The MAX4427EPA+ is a high-performance, dual non-inverting MOSFET driver designed by Maxim Integrated to deliver fast switching speeds and low power consumption. This device is specifically engineered to translate TTL or CMOS input logic levels into high-current outputs at voltages up to 18V. The MAX4427EPA+ is an ideal solution for driving capacitive loads such as the gates of power MOSFETs, making it a perfect fit for a wide range of applications including switching power supplies, motor controllers, and relay drivers.

Key Features

  • High-Speed Operation: The device can switch at frequencies up to 1MHz, which is suitable for high-frequency power conversion and motor control applications.
  • Dual Non-Inverting Channels: It contains two independent driver channels that can be used to drive two separate MOSFETs or as a half-bridge driver for higher efficiency.
  • High Peak Output Current: The MAX4427EPA+ can source up to 1.5A and sink up to 2.0A, providing the high current needed to rapidly charge and discharge MOSFET gate capacitances.
  • Low Power Consumption: It is designed for low quiescent current, minimizing power loss when the driver is not actively switching.
  • Latch-Up Protection: The device includes built-in latch-up protection, enhancing system reliability under extreme conditions.
  • Wide Operating Voltage Range: The MAX4427EPA+ operates from a 4.5V to 18V single supply, accommodating a variety of power environments.

Applications

  • Switching Power Supplies
  • DC to DC Converters
  • Motor Controllers
  • Relay Drivers
  • Class D Switching Amplifiers

The MAX4427EPA+ comes in a compact 8-pin DIP package, making it easy to integrate into your design with minimal footprint. Its robust construction ensures reliable operation even in harsh industrial environments. Whether you're designing a sophisticated motor control system or a high-efficiency power converter, the MAX4427EPA+ offers the performance and reliability that engineers expect from Maxim Integrated products.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess