EN
  • EN
  • DE

MAX4426MJA/883B

Part No MAX4426MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Military, MIL-STD-883
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 703827-MAX4426MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4426
Introduction Date March 01, 1993
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4426MJA/883B CAD Model

Description

Maxim Integrated MAX4426MJA/883B Dual High-Speed MOSFET Driver

The MAX4426MJA/883B is a robust, high-performance dual high-speed MOSFET driver designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This driver is specifically engineered to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its dual-channel configuration makes it an ideal choice for driving complementary power MOSFETs in high-speed switching applications.

Key Features:

  • High-Speed Operation: The MAX4426MJA/883B is capable of delivering fast switching performance with rise and fall times typically less than 30ns, ensuring efficient operation in high-frequency applications.
  • Dual Independent Channels: It features two independent driver channels, which can be used to drive two separate MOSFETs or a pair in a push-pull configuration, providing design flexibility.
  • High Peak Output Current: With its ability to source up to 1.5A and sink up to 2.0A, this MOSFET driver can handle high-current applications, making it suitable for a wide range of power management tasks.
  • Latch-Up Protection: The device includes built-in latch-up protection to enhance the reliability and robustness of the end application.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, accommodating various logic levels and providing design versatility.
  • Low Power Consumption: The MAX4426MJA/883B is designed for low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Military Standards Compliance: The suffix '/883B' denotes that this particular model is built and tested to meet the stringent requirements of military standards, ensuring performance in the most demanding environments.

Applications:

The MAX4426MJA/883B is suitable for a variety of high-speed switching applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Pulse generators
  • Power MOSFET Gate Drivers

With its combination of speed, power, and reliability, the MAX4426MJA/883B from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency and performance of their high-speed power switching systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess