EN
  • EN
  • DE

MAX44264EWT+T

Part No MAX44264EWT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6WLP / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WLP (1.24x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Package Cut Tape (CT)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002V/µs
Gain Bandwidth Product 9 kHz
Current - Input Bias 200 pA
Voltage - Input Offset 500 µV
Current - Supply 750nA
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.24x0.84)
Base Product Number MAX44264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MAX44264EWT+TCT,MAX44264EWTT,2156-MAX44264EWT+T,175-MAX44264EWT+TTR,MAX44264EWT+TDKR,MAX44264EWT+TTR,MAXMAXMAX44264EWT+T
Standard Package 2,500
Win Source Part Number 986020-MAX44264EWT+T
Ultra Librarian 3D Model Ultra Librarian MAX44264EWT+T CAD Model

Description

MAX44264EWT+T Precision Op-Amp from Maxim Integrated

The MAX44264EWT+T is a high-performance, precision operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal products. This op-amp stands out for its ultra-low input offset voltage, low noise, and low input bias current, making it an excellent choice for sensor interfaces, medical equipment, and other precision applications.

Key Features

  • Ultra-Low Offset Voltage: The MAX44264EWT+T boasts an ultra-low input offset voltage that significantly reduces error in high-precision circuits, improving overall system accuracy.
  • Low Noise: With its low noise performance, the op-amp ensures a clean signal amplification, critical in applications such as audio processing and high-fidelity instrumentation.
  • Low Input Bias Current: The device's low input bias current is particularly beneficial in applications with high source impedances, where it minimizes error and power consumption.
  • Wide Supply Range: The op-amp operates over a wide supply range, accommodating various applications and simplifying power supply design.
  • Single-Supply Operation: The MAX44264EWT+T is capable of single-supply operation, which allows for simplified circuit design and reduced system complexity.
  • Extended Temperature Range: It is rated for operation over the extended industrial temperature range, making it suitable for harsh environments.

Application Areas

  • Precision sensor interfaces
  • Analog front-ends for data acquisition systems
  • Medical instrumentation
  • Automatic test equipment
  • Professional audio equipment

The MAX44264EWT+T is available in a compact 6-pin wafer-level package (WLP), which is ideal for space-constrained applications. Its advanced design ensures that it can deliver high-precision performance without sacrificing power efficiency or reliability. Whether you are designing a cutting-edge medical device or a high-precision industrial control system, the MAX44264EWT+T from Maxim Integrated provides the accuracy and stability needed for the most demanding applications.

By choosing the MAX44264EWT+T, engineers can ensure their designs meet stringent specifications while maintaining the highest quality and performance standards that are synonymous with Maxim Integrated products.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,453 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess