EN
  • EN
  • DE

NCV8405STT3G

Part No NCV8405STT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER LOW SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1082699-NCV8405STT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8405STT3G CAD Model

Description

ON Semiconductor NCV8405STT3G: A Robust Low-Side Driver for Automotive Applications

The NCV8405STT3G is a state-of-the-art low-side driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to cater to the rigorous demands of automotive applications, offering a perfect blend of durability, reliability, and performance.

Key Features

  • High Current Drive Capability: The NCV8405STT3G can deliver up to 1.5 A of continuous current, making it suitable for driving a wide range of loads such as relays, solenoids, and lamps.
  • Low RDS(on): With a low on-resistance, this driver ensures efficient operation and minimal power loss, which is critical in automotive power management.
  • Thermal Shutdown Protection: The device incorporates an internal thermal shutdown feature that protects it from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: Built-in overcurrent protection guards the device against unexpected current spikes that could potentially damage the system.
  • Wide Operating Voltage Range: The NCV8405STT3G operates over a broad voltage range from 5 V to 28 V, accommodating various automotive electrical system requirements.
  • Low Standby Current: The device's low standby current is essential for battery-powered applications, where power conservation is crucial.

Applications

The robustness of the NCV8405STT3G makes it an ideal choice for various automotive applications, including:

  • Body Control Modules
  • Engine Control Units
  • Power Distribution Systems
  • LED Lighting Systems

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8405STT3G, which is qualified to AEC-Q100 standards, ensuring that it meets the stringent requirements of the automotive industry. The device is also provided in a robust, surface-mount DPAK package that ensures ease of integration into various automotive systems.

In conclusion, the NCV8405STT3G from ON Semiconductor is a versatile and reliable solution for designers seeking a high-performance low-side driver for their automotive applications. With its advanced protection features and high-current driving capability, this device is poised to deliver exceptional performance and enhance the efficiency of automotive electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess