EN
  • EN
  • DE

MAX44248ASA

Part No MAX44248ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703818-MAX44248ASA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX44248ASA CAD Model

Description

Maxim Integrated MAX44248ASA Precision Operational Amplifier

The MAX44248ASA from Maxim Integrated stands out as a high-precision operational amplifier (op-amp) designed to deliver excellent performance for a wide range of applications. This device is particularly suitable for those requiring low noise, low input bias current, and high accuracy in their circuit designs.

With its advanced design, the MAX44248ASA offers a unique combination of features that make it a versatile choice for engineers. It operates from a single 2.7V to 5.5V power supply, which makes it ideal for both battery-powered and traditional powered devices. Its rail-to-rail output capability ensures maximum dynamic range, which is especially beneficial in low-voltage operations.

The op-amp has a low input offset voltage of just 45µV (max) and an input offset voltage drift of merely 0.1µV/°C (max), ensuring stable performance over a wide temperature range. This level of precision is critical for applications such as sensor interfacing, ADC buffer amplifiers, and other precision amplification tasks.

Another key feature of the MAX44248ASA is its low input bias current of 1pA (max), which is particularly important for high-impedance sensor applications. This allows the op-amp to interface with sensors without significantly affecting the measurement accuracy.

The device also boasts an ultra-low noise density of 8.5nV/√Hz at 1kHz, making it an excellent choice for audio applications and other noise-sensitive circuits. Its wide bandwidth of 10MHz and fast slew rate of 10V/µs enable the op-amp to handle a broad range of signals with minimal distortion.

Engineers will appreciate the MAX44248ASA's robust design, which includes integrated ESD protection and the capability to handle capacitive loads up to 1nF without oscillation. The operational amplifier is available in an 8-pin SOIC package, making it easy to integrate into a variety of PCB designs.

Whether you're designing precision filters, control loops, or any application that demands high accuracy and low noise, the MAX44248ASA from Maxim Integrated is a reliable and efficient solution that will help you achieve optimal performance in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6555 $52.4400
165+ $0.6140 $101.3100
255+ $0.5932 $151.2660
365+ $0.5518 $201.4070
475+ $0.5310 $252.2250
590+ $0.5103 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,671 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess