EN
  • EN
  • DE

MAX4810ETN

Part No MAX4810ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704234-MAX4810ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4810ETN CAD Model

Description

Maxim Integrated MAX4810ETN Product Overview

The MAX4810ETN from Maxim Integrated is a versatile and high-performance switch IC designed to cater to a wide range of applications. This precision, octal SPST (Single Pole Single Throw) switch operates with a single supply voltage ranging from +2.7V to +11.75V or dual supplies of ±2.7V to ±5.5V, making it suitable for various electronic circuits.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) of 0.5Ω (typical), which is consistent over the full signal range, ensuring minimal signal distortion and power loss.
  • High Current Handling: The MAX4810ETN is capable of handling continuous current up to 300mA per switch, accommodating a broad spectrum of high-current applications.
  • ESD Protection: Each switch terminal is protected against electrostatic discharge (ESD) up to ±15kV Human Body Model (HBM), providing robustness for industrial environments.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for power-sensitive applications.
  • Wide Operating Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Applications

The MAX4810ETN is ideal for use in a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacements
  • Industrial Control Systems

Package and Quality

The device comes in a 36-pin TQFN (Thin Quad Flat No leads) package, with dimensions that ensure a compact footprint on printed circuit boards. The MAX4810ETN is RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In conclusion, the MAX4810ETN from Maxim Integrated is a highly reliable and efficient solution for designers looking to incorporate low-resistance, high-current switches into their systems. With its robust ESD protection, low power consumption, and wide operating temperature range, the MAX4810ETN stands out as a top choice for a multitude of electronic switching applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess