EN
  • EN
  • DE

MAX44242AUA

Part No MAX44242AUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703815-MAX44242AUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44242AUA CAD Model

Description

Maxim Integrated's MAX44242AUA - Precision, Low-Noise, Low-Drift Operational Amplifier

The MAX44242AUA from Maxim Integrated is a high-precision operational amplifier that delivers exceptional performance with its low-noise and low-drift characteristics. This operational amplifier is designed to cater to applications that demand high accuracy and stability over time and temperature. Its advanced design ensures minimal signal distortion and is ideal for use in medical, instrumentation, and automation applications where precision is critical.

The device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications without compromising on performance. This operational amplifier features a wide supply voltage range from 4.5V to 36V, allowing it to operate in various power environments, adding to its versatility across different electronic designs.

One of the standout features of the MAX44242AUA is its ultra-low offset voltage of just 5µV (max) and ultra-low drift of 0.05µV/°C (max), ensuring that the accuracy of the signal processing is maintained even under fluctuating temperatures. The low input bias current of 1pA (max) further enhances the precision, making it suitable for high-impedance sensor interfaces and charge-sensitive applications.

With a low noise density of 8nV/√Hz at 1kHz, the MAX44242AUA ensures that the signal integrity is preserved, significantly reducing the noise in sensitive circuit designs. The device also boasts a high gain-bandwidth product of 10MHz and a slew rate of 10V/µs, providing fast and accurate response to signal changes.

Additionally, the MAX44242AUA features a Rail-to-Rail output stage, which maximizes the dynamic range when operating from a single supply. It also includes a power-on-reset circuit that ensures the output is in a known state during power-up, which is critical for reliable system performance.

In summary, the MAX44242AUA from Maxim Integrated is a top-tier operational amplifier that combines low noise, low drift, and high precision, making it an excellent choice for designers who need the utmost accuracy and stability in their electronic circuits.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess