EN
  • EN
  • DE

MAX4417EUA+T

Part No MAX4417EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 470V/μs
-3db Bandwidth 150MHz
Current - Input Bias 1.3μA
Voltage - Input Offset 500μV
Supply Current 1.6mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4417
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703814-MAX4417EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4417EUA+T CAD Model

Description

Maxim Integrated MAX4417EUA+T High-Speed Operational Amplifier

The MAX4417EUA+T from Maxim Integrated is a high-performance, single-supply, high-speed operational amplifier that is designed to deliver a combination of speed, precision, and low power consumption. This device is ideal for a variety of applications, including video, communications, imaging systems, and portable equipment.

With a wide bandwidth of 650MHz and a high slew rate of 1600V/µs, the MAX4417EUA+T is capable of handling fast signal transitions and high-frequency signals with ease. This makes it particularly suitable for video processing applications where maintaining signal integrity is critical. The operational amplifier operates from a single +3.0V to +5.5V supply, making it versatile for different circuit designs and power environments.

The MAX4417EUA+T features a low differential gain and phase error, which is essential for maintaining the quality of video signals. It also boasts a low input voltage noise of 2.7nV/√Hz and low input bias current, which ensures that signal quality is preserved without significant distortion or noise introduction.

Maxim Integrated has packaged the MAX4417EUA+T in a compact 8-pin µMAX package, providing a space-saving solution for designs where board real estate is at a premium. The small footprint of this operational amplifier allows for its use in portable and miniaturized electronic devices without compromising performance.

Additionally, the MAX4417EUA+T is equipped with a disable feature that reduces the supply current to 0.1µA, thus extending battery life in portable applications. This feature is particularly useful in power-sensitive designs where power conservation is a priority.

In summary, the Maxim Integrated MAX4417EUA+T is a high-speed operational amplifier that offers excellent video performance, low power consumption, and a small package size. Its high slew rate, bandwidth, and precision make it an ideal choice for designers looking to enhance their high-speed signal processing applications without sacrificing power efficiency or space.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or consult the MAX4417EUA+T datasheet.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess