EN
  • EN
  • DE

MAX4414ASA+T

Part No MAX4414ASA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703812-MAX4414ASA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4414ASA+T CAD Model

Description

The MAX4414ASA+T from Maxim Integrated is a high-performance, single operational amplifier designed for use in a variety of electronic applications. This operational amplifier is well-suited for battery-powered devices, portable equipment, and other applications where power efficiency and size are critical considerations.

Key Features:

  • Low Voltage Operation: The MAX4414ASA+T operates from a single supply voltage ranging from 2.7V to 5.5V, making it ideal for low-voltage systems and ensuring compatibility with a wide range of power sources.
  • High Speed: With a slew rate of 15V/μs and a gain-bandwidth product of 10MHz, this op-amp is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: The device features low quiescent current, which is crucial for extending battery life in portable applications.
  • Rail-to-Rail Output: The output of the MAX4414ASA+T swings rail-to-rail, providing maximum dynamic range, which is especially useful in single-supply operations.
  • High Output Drive Capability: It can drive 10mA of load current, allowing it to power a wide range of peripheral devices.
  • Small Package: Available in an 8-pin SOIC package, it occupies minimal board space, which is essential for compact circuit designs.

Applications:

The versatile MAX4414ASA+T is suitable for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Battery-Powered Devices

The MAX4414ASA+T operational amplifier combines high performance with Maxim Integrated's reputation for quality, making it a top choice for designers looking to enhance their electronic systems. Whether you're working on a professional-grade audio interface or a sensitive sensor array, the MAX4414ASA+T provides the precision and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess