EN
  • EN
  • DE

MAX4409ETP+

Part No MAX4409ETP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.08W Class-AB 20-Pin TQFN EP / IC AMP AUDIO .08W STER AB 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 16 Ohm
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-TQFN (4x4)
Package 20-WFQFN Exposed Pad
Win Source Part Number 786193-MAX4409ETP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4409
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4409ETP+ CAD Model

Description

MAX4409ETP+ Precision, Low-Voltage, Low-Power Operational Amplifier

The MAX4409ETP+ from Maxim Integrated is a high-precision, low-voltage operational amplifier designed for a wide range of applications requiring low power consumption and high accuracy. This op-amp is ideal for battery-powered devices, portable instrumentation, and sensor interfaces due to its exceptional combination of features.

With a supply voltage range of 2.7V to 5.5V, the MAX4409ETP+ is versatile enough to operate in both single-supply and dual-supply configurations, making it suitable for many electronic systems. The device offers a low quiescent current of just 750µA, which is critical for extending battery life in portable applications.

The MAX4409ETP+ boasts a high gain-bandwidth product of 500kHz and a slew rate of 0.2V/µs, ensuring that the amplifier can handle a broad spectrum of signals with minimal distortion. The input offset voltage is specified at 150µV (max), and the input bias current is as low as 1pA, which contributes to the op-amp's high precision and accuracy.

This operational amplifier also features a Rail-to-Rail output, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications. Additionally, the MAX4409ETP+ has an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

The MAX4409ETP+ comes in a compact, 6-pin thin QFN package, which is not only space-saving but also offers excellent thermal performance. This packaging makes it an excellent choice for space-constrained applications where a small footprint is essential.

Whether you're designing precision analog circuits, low-power filters, or any application that demands a high-accuracy operational amplifier with minimal power draw, the MAX4409ETP+ from Maxim Integrated is an excellent choice that combines performance, power efficiency, and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or consult the MAX4409ETP+ datasheet.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0871 $54.3550
115+ $0.8920 $102.5800
175+ $0.8641 $151.2175
240+ $0.8362 $200.6880
310+ $0.8084 $250.6040
415+ $0.7248 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess