EN
  • EN
  • DE

MAX44004GDT+

Part No MAX44004GDT+
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Digital Ambient Light Sensor | SENSOR OPT 555NM AMBIENT 6OTDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Ambient
Wavelength 555nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-OTDFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1213611-MAX44004GDT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44004GDT+ CAD Model

Description

Maxim Integrated MAX44004GDT+ Ambient Light Sensor

The MAX44004GDT+ is a sophisticated ambient light sensor from Maxim Integrated, designed to deliver precise light measurement in a compact package. This high-sensitivity sensor is ideal for applications where accurate light intensity data is crucial, such as in smart home systems, mobile devices, and industrial lighting control. With its ability to mimic the photopic response of the human eye, the MAX44004GDT+ ensures that systems can adjust their operations based on the perceived ambient light, enhancing user comfort and energy efficiency.

One of the standout features of the MAX44004GDT+ is its low-light operation capability. The sensor can detect light levels down to a fraction of a lux, which makes it perfect for controlling backlighting in portable devices under varying lighting conditions. This not only improves the user experience by providing optimal visibility but also helps to conserve battery life by adjusting the display brightness according to the environment.

The MAX44004GDT+ is also designed with an integrated ADC (Analog-to-Digital Converter) that provides a digital representation of the light intensity, simplifying the interface with microcontrollers and other digital systems. This feature allows for easy integration into a wide range of applications without the need for complex analog circuitry.

Additionally, the sensor boasts an I²C-compatible interface, enabling seamless communication with most microprocessors and microcontrollers. This digital interface ensures that data can be transmitted with high integrity, even in systems where electrical noise is a concern.

The MAX44004GDT+ comes in a small, 2mm x 2mm x 0.6mm UTDFN-Opto package, making it an excellent choice for space-constrained applications. Its power-saving features include a programmable interrupt function that allows the sensor to remain in a low-power state until a specified threshold of ambient light is crossed, at which point it can wake up the host processor. This functionality further enhances the sensor's suitability for battery-powered devices where power management is critical.

In summary, the MAX44004GDT+ from Maxim Integrated is a high-performance ambient light sensor that combines precision light measurement with a user-friendly digital interface and power-efficient design. Its versatility and small footprint make it an ideal choice for a diverse range of applications that require reliable and accurate light sensing capabilities.

You May Also Be Interested in

Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $5.0848
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess