EN
  • EN
  • DE

MAX4390EUK+T

Part No MAX4390EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Operating Supply Current 6mA
Channel Output Current 95mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021704-MAX4390EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4390EUK+T CAD Model

Description

The MAX4390EUK+T from Maxim Integrated is a low-cost, ultra-small operational amplifier (op amp) that is designed to offer a blend of performance and convenience for a wide array of applications. This component is part of a family of op amps that are optimized for single-supply operations, making them particularly suitable for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Single-Supply Operation: The MAX4390EUK+T operates from a single 2.7V to 5.5V power supply, which simplifies design in systems that run on a single voltage rail.
  • Ultra-Small SOT23 Package: The op amp comes in a tiny 5-pin SOT23 package, which is ideal for space-constrained applications.
  • Low Power Consumption: It is designed for low power consumption, with a quiescent current of just 500µA, making it an excellent choice for battery-powered devices.
  • High Bandwidth and Slew Rate: With a 10MHz gain-bandwidth product and a 5V/µs slew rate, this op amp is capable of handling a variety of signal processing tasks efficiently.
  • Rail-to-Rail Outputs: The device features rail-to-rail outputs, which maximize the dynamic range in single-supply applications.

Applications

The MAX4390EUK+T is versatile and can be used in a variety of applications, including:

  • Battery-Powered Instruments
  • Portable Communication Devices
  • Notebook Computers
  • PDAs and Smartphones
  • Audio and Video Signal Processing
  • Sensors and Controls
  • Medical Devices

Why Choose the MAX4390EUK+T?

Designers looking for a reliable op amp that doesn't compromise on space or power will find the MAX4390EUK+T to be an excellent choice. Its combination of high bandwidth, low power consumption, and ultra-small footprint make it a go-to component for modern, compact electronic designs. Maxim Integrated's reputation for quality and performance ensures that this op amp will deliver the precision and durability required for your electronic projects.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5122 $52.6830
35+ $2.8819 $100.8665
54+ $2.7918 $150.7572
75+ $2.7017 $202.6275
96+ $2.6117 $250.7232
129+ $2.3415 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess