EN
  • EN
  • DE

MAX4378FAUD+

Part No MAX4378FAUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Quad 28V Automotive 14-Pin TSSOP / IC OPAMP CUR SENS 1.7MHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 4
SR - Slew Rate 10 V/μs
-3db Bandwidth 1.7MHz
Current - Input Bias 800μA
Operating Supply Current 1mA
Dual Supply Voltage (±) 3 V ~ 28 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786188-MAX4378FAUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4378
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4378FAUD+ CAD Model

Description

Product Overview: MAX4378FAUD+ from Maxim Integrated

The MAX4378FAUD+ is a high-precision, low-power, high-side current-sense amplifier from Maxim Integrated, designed to provide a simple and efficient solution for applications requiring accurate current monitoring. This device is particularly suitable for portable and battery-powered equipment due to its low power consumption and compact form factor.

Key Features

  • High-Side Current Sensing: The MAX4378FAUD+ monitors the current flowing through a shunt resistor placed in the high side of the circuit, allowing for the detection of load current without interrupting the ground path.
  • Wide Input Common-Mode Range: With an input common-mode range that extends from 2.7V to 28V, this device is versatile and can be used in a variety of system voltages.
  • Low Quiescent Current: The device features a low quiescent current of only 100µA (typical), which is ideal for battery-powered applications.
  • High Accuracy: Precision current sensing is achieved thanks to a low input offset voltage, ensuring accurate current measurement over the entire operating temperature range.
  • Multiple Gain Options: The MAX4378FAUD+ is available in different gain versions, providing flexibility in the design to match the sensitivity requirements of different applications.

Applications

  • Notebook Computers
  • Battery Management Systems
  • Power Management
  • Portable Devices
  • Telecommunications Equipment

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 28V
Quiescent Current 100µA (typical)
Input Offset Voltage 250µV (max)
Operating Temperature Range -40°C to +85°C

The MAX4378FAUD+ from Maxim Integrated is a robust and reliable choice for designers looking to implement current sensing in their systems with minimal power loss and high accuracy. Its ease of use and integration into existing designs make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess