EN
  • EN
  • DE

MAX4372TUK

Part No MAX4372TUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703768-MAX4372TUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4372TUK CAD Model

Description

Maxim Integrated MAX4372TUK High-Side Current-Sense Amplifier

The MAX4372TUK from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed for a variety of applications where precise current measurement is critical. This compact, integrated circuit is housed in a space-saving SOT23-5 package, making it an ideal choice for space-constrained applications such as portable devices, consumer electronics, and industrial systems.

The MAX4372TUK operates over a wide supply voltage range from 2.7V to 28V, which allows it to be used in both low and high voltage systems. The device is capable of sensing the current draw of loads by measuring the voltage across a shunt resistor placed in the high side of the circuit, which enables it to detect both overcurrent conditions and monitor power consumption without interrupting the ground path.

One of the key features of the MAX4372TUK is its high accuracy, with a low input offset voltage that minimizes error in current measurement. Additionally, the amplifier boasts a precision gain of 20V/V, which simplifies the design by eliminating the need for external gain-setting components. This high gain also allows for the use of smaller value shunt resistors, reducing power loss and improving overall system efficiency.

The device includes a quiescent current of only 30μA, which is particularly beneficial for battery-powered applications where power conservation is a priority. Furthermore, the MAX4372TUK has a fast response time, making it suitable for overcurrent protection circuits that require quick action to prevent damage to sensitive components.

For designers looking for a reliable and accurate current-sensing solution, the MAX4372TUK from Maxim Integrated is an excellent choice. With its combination of high accuracy, low power consumption, and compact form factor, it provides a versatile and efficient solution for current monitoring in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess