EN
  • EN
  • DE

MAX8515AEZK+

Part No MAX8515AEZK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706739-MAX8515AEZK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8515AEZK+ CAD Model

Description

Maxim Integrated MAX8515AEZK+ Voltage Regulator

The MAX8515AEZK+ is a highly efficient, low-dropout (LDO) voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and reliable component is engineered to deliver a fixed output voltage with high precision while maintaining a low quiescent current.

Key Features:

  • Fixed Output Voltage: The device provides a stable output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout: The LDO design allows for a minimal difference between the input and output voltages, which helps in maintaining efficiency, especially in low-voltage applications.
  • High Accuracy: With its precision output, the MAX8515AEZK+ is ideal for powering critical components in a circuit that require a stable voltage supply.
  • Low Quiescent Current: The device consumes a very low amount of current when in standby mode, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: The built-in thermal protection feature prevents the regulator from overheating, ensuring long-term reliability and safety.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for space-saving on PCBs and is beneficial for compact electronic designs.

Applications:

The MAX8515AEZK+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication devices
  • Data storage systems
  • Consumer electronics

Technical Specifications:

  • Output Voltage: Fixed
  • Dropout Voltage: Low
  • Package Type: SOT-23
  • Operating Temperature Range: Specified by the manufacturer

The MAX8515AEZK+ from Maxim Integrated is a testament to the company's commitment to providing high-quality power management solutions. Its combination of low dropout performance, high accuracy, and low quiescent current makes it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0977 $65.4885
11+ $10.7473 $118.2203
17+ $10.4112 $176.9904
23+ $10.0751 $231.7273
30+ $9.7390 $292.1700
40+ $8.7318 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess