EN
  • EN
  • DE

74VCX00M

Part No 74VCX00M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NAND Gate with 3.6V Tolerant Inputs and Outputs | IC GATE NAND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 1.2V ~ 3.6V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 2.8ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VCX00
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1133422-74VCX00M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX00M CAD Model

Description

ON Semiconductor 74VCX00M Quad 2-Input NAND Gate

The 74VCX00M is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor that offers a seamless blend of speed and power efficiency. Designed specifically for 1.65 to 3.6 V VCC operation, this device is ideal for low-voltage applications that require a high degree of precision and reliability.

Featuring advanced silicon-gate CMOS technology, the 74VCX00M provides a robust solution for your digital logic needs. This technology ensures that the device has a significantly reduced quiescent power consumption, which is beneficial for battery-powered devices and extends their operational life. Each of the four NAND gates is capable of driving 24 mA at 3.0 V, allowing the 74VCX00M to interface with a wide range of other logic devices and drive multiple outputs without the need for additional buffer components.

The 74VCX00M is housed in a compact and versatile SOIC-14 package, making it suitable for space-constrained applications. Its pin configuration is designed for easy PCB layout, and the device is fully characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environments.

  • Voltage Range: Specifically designed for 1.65 to 3.6 V operation, the 74VCX00M is versatile and can be used in various logic-level environments.
  • Power Efficiency: The device boasts a low on-state resistance, reducing power consumption and heat generation, making it an eco-friendly choice for power-sensitive designs.
  • High Drive Capability: With the ability to drive 24 mA at 3.0 V, the 74VCX00M can easily control multiple outputs, reducing the need for additional components.
  • Temperature Range: It is operational over a broad temperature range, making it suitable for industrial and automotive applications that demand high reliability under thermal stress.
  • Package: The SOIC-14 package is ideal for minimizing space on PCBs while providing adequate thermal performance and ease of handling in manufacturing processes.

In conclusion, the ON Semiconductor 74VCX00M is an exemplary choice for designers who require a compact, high-performance NAND gate solution. With its low-power consumption, high drive capability, and wide operational temperature range, it is perfectly suited for a multitude of applications ranging from portable electronics to complex industrial systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess