Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Transconductance
Slew Rate 850V/μs
-3db Bandwidth 200MHz
Current - Input Bias 1μA
Voltage - Input Offset 300μV
Supply Current 35mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX436
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 711078-MAX436ESD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX436ESD CAD Model

Description

Introducing the MAX436ESD - Precision Op-Amp from Maxim Integrated

The MAX436ESD is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This op-amp is a perfect solution for applications requiring low noise, high speed, and precision in a compact package. The device is ideal for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process controls.

Key Features of the MAX436ESD

  • Low Noise Performance: The MAX436ESD offers an exceptional low noise floor, making it suitable for sensitive signal processing applications where maintaining signal integrity is crucial.
  • High Speed: With its fast settling time and high slew rate, this op-amp can handle rapid signal changes efficiently, which is essential for high-speed data acquisition and control systems.
  • Precision: The device provides high accuracy with low offset voltage and low drift over time and temperature, ensuring reliable performance in precision applications.
  • Wide Supply Range: The MAX436ESD operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Dual Supply Operation: It is capable of operating from dual supplies, further enhancing its versatility in different system architectures.

Compact and Reliable Design

The MAX436ESD comes in a compact 14-pin SOIC package, making it an excellent choice for space-constrained applications without compromising on performance. Its robust design ensures long-term reliability, which is critical for industrial and medical applications where downtime can be costly.

Applications

With its combination of low noise, high speed, and precision, the MAX436ESD is well-suited for a variety of applications, including:

  • High-resolution data acquisition systems
  • Precision instrumentation
  • Active filters and signal conditioning
  • Professional audio equipment
  • Industrial process controls
  • Medical diagnostic equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX436ESD operational amplifier. Its advanced features provide designers with the flexibility and reliability needed to create sophisticated electronic systems that meet the highest standards of precision and accuracy.

You May Also Be Interested in

Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN
Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLC070IDR
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $13.1664
ECAD model for ADA4096-2WARMZ-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention