EN
  • EN
  • DE

MAX436CSD+T

Part No MAX436CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703763-MAX436CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX436CSD+T CAD Model

Description

The MAX436CSD+T from Maxim Integrated is a precision, low-power, low-noise operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. Its design is focused on maintaining high performance while still ensuring efficiency, making it an ideal choice for battery-powered devices, sensor interfaces, and portable instrumentation.

Key Features

  • High Precision: The MAX436CSD+T offers a low input offset voltage and offset voltage drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise density, this op-amp is perfect for applications requiring a clean, amplified signal without the interference of unwanted noise.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low quiescent current that helps to extend battery life in portable devices.
  • Wide Supply Range: The device operates from a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The op-amp can drive its output close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Stable Over Capacitive Loads: The MAX436CSD+T maintains stability over a wide range of capacitive loads, making it robust for use in various operating conditions.

Applications

The versatile nature of the MAX436CSD+T allows it to be integrated into a multitude of electronic systems, including:

  • Portable and battery-powered equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning circuits
  • Medical instrumentation
  • Analog front-ends for sensors and transducers

The MAX436CSD+T comes in a compact 14-pin SOIC package, which is conducive to space-constrained applications. Its temperature range, from -40°C to +85°C, ensures reliable operation across diverse environmental conditions.

For designers seeking a reliable and efficient solution for precision amplification needs, the MAX436CSD+T from Maxim Integrated stands out as a high-performance component that balances power efficiency with robust operational characteristics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess