EN
  • EN
  • DE

MAX4367ETA+T

Part No MAX4367ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 330MW 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 8-TDFN (3x3)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-TDFN (3x3)
Family Name MAX4367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925352-MAX4367ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX4367ETA+T CAD Model

Description

Maxim Integrated MAX4367ETA+T Operational Amplifier

The MAX4367ETA+T from Maxim Integrated is a high-performance, low-distortion operational amplifier designed to provide a perfect blend of speed and precision for a wide range of applications. This operational amplifier comes in a compact 8-pin TDFN package, making it suitable for space-constrained designs without compromising on functionality.

Key Features

  • High-Speed Performance: The MAX4367ETA+T offers a high slew rate and bandwidth, making it an excellent choice for video, communication, and high-speed signal processing applications.
  • Low Distortion: Its low distortion characteristics ensure clean amplification of signals, which is critical for audio and instrumentation applications.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and making it ideal for battery-operated devices.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various application requirements and providing design flexibility.
  • Power-Saving Mode: Featuring a power-saving shutdown mode, the MAX4367ETA+T can be turned off when not in use to conserve energy, which is particularly beneficial for portable and low-power applications.

Applications

The versatility of the MAX4367ETA+T makes it suitable for a diverse array of applications, including but not limited to:

  • Audio and Video Equipment
  • Active Filters
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation
  • Portable Devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4367ETA+T operational amplifier is built to meet high standards, ensuring stable performance and longevity in the most demanding conditions. Its robust design is suitable for both commercial and industrial applications, providing designers with a trusted solution for their amplification needs.

Whether you're working on a high-fidelity audio project, a precision instrumentation system, or any other application that requires a reliable op-amp, the MAX4367ETA+T from Maxim Integrated is an excellent choice that balances performance, power efficiency, and size.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess