EN
  • EN
  • DE

MAX4366EBL-T

Part No MAX4366EBL-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description AUDIO POWER AMP WITH SHUTDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Mounting Type Surface Mount
Supplier Device Package 8-UCSP (1.52x1.52)
Package / Case 8-WFBGA, CSPBGA
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211679-MAX4366EBL-T
Ultra Librarian 3D Model Ultra Librarian MAX4366EBL-T CAD Model

Description

Maxim Integrated MAX4366EBL-T Overview

The MAX4366EBL-T from Maxim Integrated is a high-performance, low-power operational amplifier designed for a wide range of applications. This device is part of Maxim's precision op-amp family, offering a unique combination of speed, low noise, and low voltage operation, making it suitable for battery-powered devices, audio processing, sensor amplification, and active filtering.

Key Features

  • High Frequency Response: The MAX4366EBL-T features a high gain-bandwidth product, ensuring excellent frequency response for both audio and high-speed signal processing applications.
  • Low Power Consumption: With its focus on low-power operation, this op-amp helps to extend battery life in portable devices without sacrificing performance.
  • Low Noise: The low noise characteristics of the MAX4366EBL-T make it an ideal choice for audio applications and other sensitive signal processing tasks that require minimal signal distortion.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, making the most of the supply voltage in applications where headroom is limited.
  • Compact Package: The MAX4366EBL-T comes in a small, leadless package, saving valuable board space in compact electronic designs.

Applications

  • Portable and Battery-Powered Devices
  • Audio Equipment
  • Sensor Signal Amplification
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation

With its combination of features, the MAX4366EBL-T is well-suited for designers looking for an op-amp that offers both precision and efficiency. Whether it's for high-fidelity audio, precise sensor measurements, or any application requiring a reliable signal amplification, the MAX4366EBL-T delivers consistent performance in a small footprint. Maxim Integrated's commitment to quality ensures that this op-amp meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess