Product Overview: MAX4364ESA/V from Maxim Integrated
The MAX4364ESA/V is a high-performance, low-power, audio power amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient integrated circuit (IC) is ideal for portable devices where space is at a premium and power efficiency is crucial.
Key Features
- Output Power: The MAX4364ESA/V delivers up to 1.4W of continuous output power into a 4Ω load, making it suitable for a wide range of audio applications.
- Efficiency: With its high efficiency, this amplifier ensures extended battery life in portable applications, making it an excellent choice for mobile phones, PDAs, and other handheld devices.
- Low Distortion: The low 0.04% total harmonic distortion plus noise (THD+N) at 1kHz allows for clear and high-quality audio output, which is essential for a superior listening experience.
- Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, the MAX4364ESA/V is versatile and can be integrated into various systems without the need for complex power management.
- Shutdown Feature: It includes a shutdown feature that reduces the supply current to 0.1µA, further conserving power when the amplifier is not in use.
Applications
The MAX4364ESA/V is well-suited for a variety of applications where quality audio amplification is needed in a small footprint. These include:
- Portable and handheld devices
- Mobile phones and smartphones
- Personal digital assistants (PDAs)
- Portable media players
- Notebook computers
- Tablets
Package and Availability
The MAX4364ESA/V comes in a space-saving 8-pin SO package, which is conducive to miniaturized designs. Its practical form factor, combined with Maxim Integrated's reputation for quality and reliability, makes it a top choice for designers looking to enhance the audio capabilities of their next project.
For detailed specifications, application notes, and further information, interested parties can visit Maxim Integrated's official website or contact their local sales office.