EN
  • EN
  • DE

MAX435CSD+T

Part No MAX435CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703756-MAX435CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX435CSD+T CAD Model

Description

Product Overview: MAX435CSD+T

The MAX435CSD+T is a high-performance, precision operational amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This operational amplifier is part of Maxim's MAX435 series and is well-suited for a variety of applications that require low noise, high speed, and low distortion.

Key Features

  • High-Speed Performance: The MAX435CSD+T boasts a fast settling time, making it ideal for high-speed data acquisition systems, filters, and fast operational amplifier circuits.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, critical for precision instrumentation and sensitive audio applications.
  • Low Distortion: The device provides low total harmonic distortion (THD), which is essential for high-fidelity audio systems and other applications where signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power requirements and enhancing its flexibility in different system designs.

Applications

The MAX435CSD+T is versatile and can be utilized in a broad range of applications, including:

  • Professional Audio Equipment
  • Precision Data Conversion Systems
  • Active Filters and Buffers
  • Medical Instrumentation
  • Test and Measurement Equipment

Product Specifications

This product comes in a 14-pin SOIC package, designated by the suffix 'CSD', and is provided in tape and reel form for automated assembly processes, indicated by the '+T' suffix. The MAX435CSD+T features a wide temperature operating range, ensuring reliability and performance across various environmental conditions.

Quality and Reliability

Maxim Integrated's commitment to quality means that the MAX435CSD+T is built to meet high standards of performance and reliability. Whether for professional or industrial applications, this operational amplifier is designed to deliver consistent results over its operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess