EN
  • EN
  • DE

MAX4321EUK

Part No MAX4321EUK
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 1.2 mV
Current - Supply 650µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 6.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 460 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703738-MAX4321EUK
Ultra Librarian 3D Model Ultra Librarian MAX4321EUK CAD Model

Description

The MAX4321EUK from Maxim Integrated is a high-performance, low-power operational amplifier designed to meet the stringent requirements of precision analog applications. This op-amp is a perfect choice for designers looking for a reliable component that offers both accuracy and efficiency in a compact package.

Key Features

  • Low Voltage Operation: The MAX4321EUK operates at a supply voltage range of 2.5V to 5.5V, making it ideal for battery-powered devices and low-voltage systems.
  • High Output Drive Capability: With its ability to drive large capacitive loads, this operational amplifier is suited for a variety of applications, including driving A/D converters.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Quiescent Current: The MAX4321EUK is designed for power-sensitive applications, with a quiescent current of just 500µA, thereby preserving battery life in portable devices.
  • High-Speed Performance: Despite its low-power consumption, this op-amp does not compromise on speed, delivering a bandwidth of 10MHz and a slew rate of 10V/µs.
  • Excellent DC Accuracy: The device offers superb DC accuracy, making it suitable for precision applications such as sensor interfaces and control systems.

Applications

The MAX4321EUK is versatile and can be used in a wide array of applications. It is particularly well-suited for portable and battery-powered devices due to its low power consumption. Common applications include, but are not limited to, portable instrumentation, battery management systems, power supply control, and active filtering.

Package and Reliability

Enclosed in a space-saving 5-pin SOT23 package, the MAX4321EUK is designed for compact PCB layouts. Maxim Integrated ensures high reliability and performance consistency, which is critical for industrial and commercial-grade applications that demand long-term stability.

Conclusion

In conclusion, the MAX4321EUK operational amplifier from Maxim Integrated stands out as a high-quality, versatile component that offers an excellent balance between power efficiency and operational performance. Its compact form factor and robust feature set make it an excellent choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7989 $50.3802
44+ $2.2966 $101.0504
68+ $2.2248 $151.2864
93+ $2.1530 $200.2290
121+ $2.0813 $251.8373
161+ $1.8660 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess