EN
  • EN
  • DE

MAX4310EUA

Part No MAX4310EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 8UMAX / High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 280MHz
Slew Rate 460V/μs
Current - Supply 6.1mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4310
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809368-MAX4310EUA
Ultra Librarian 3D Model Ultra Librarian MAX4310EUA CAD Model

Description

Maxim Integrated MAX4310EUA Video Multiplexer

The MAX4310EUA from Maxim Integrated is a high-performance, low-power video multiplexer that combines the functions of a high-speed analog switch and a fixed-gain amplifier. This device is designed for applications requiring the selection and distribution of video signals, making it an ideal choice for security systems, video-on-demand services, and multimedia switching applications.

With its single-supply operation ranging from +4.5V to +11V, or dual supplies of ±5V, the MAX4310EUA provides exceptional versatility in various system designs. Its internal fixed gain of 2V/V minimizes external components and simplifies the design process. The device features a high -3dB bandwidth of 200MHz, ensuring that video signals are transmitted with high fidelity and minimal distortion.

The MAX4310EUA offers three high-speed video channels, each capable of switching in just 25ns, making it suitable for applications where rapid channel switching is crucial. It also boasts a low differential gain and phase error of 0.02% and 0.05 degrees, respectively, which contribute to a clear and stable video output.

For power-sensitive applications, the MAX4310EUA's low quiescent current of 4.5mA is a significant advantage. Additionally, it features a disable function that reduces the power consumption to 0.2µA, further extending battery life in portable devices. The device is available in an 8-pin µMAX package, which is compact and space-saving, making it a practical choice for space-constrained environments.

Overall, the MAX4310EUA is a robust and reliable solution for video signal routing. Its combination of high-speed switching, low power consumption, and minimal external components make it a highly efficient choice for designers looking to enhance their video processing systems.

Key features include:

  • 200MHz -3dB Bandwidth
  • Fixed Gain of 2V/V
  • Low Differential Gain and Phase Error
  • Fast 25ns Switching Time
  • Low Quiescent Current of 4.5mA
  • Ultra-Low Disable Current of 0.2µA
  • Compact 8-Pin µMAX Package

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess