EN
  • EN
  • DE

MAX4299EUE-T

Part No MAX4299EUE-T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DRVR W/AMP 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Line Driver
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Class AB
Case / Package 16-TSSOP
Win Source Part Number 073581-MAX4299EUE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4299EUE-T CAD Model

Description

The MAX4299EUE-T is a high-quality audio amplifier component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This audio amplifier is specifically engineered to deliver superior sound quality with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • Low Voltage Operation: The MAX4299EUE-T operates at low voltages, ranging from 2.7V to 5.5V, which allows for versatility in various system designs and ensures compatibility with a broad array of audio sources and devices.
  • High Output Power: Despite its low voltage operation, it is capable of delivering up to 2W of continuous output power into a 4Ω load, providing ample volume and clarity for most audio playback scenarios.
  • Efficient Class AB Operation: The amplifier utilizes Class AB amplifier topology, which strikes a balance between Class A and Class B amplifier efficiencies, offering a good compromise between power efficiency and audio fidelity.
  • Low Distortion: The MAX4299EUE-T boasts low total harmonic distortion plus noise (THD+N), ensuring that the audio output is clear and true to the original recording.
  • Thermal Protection: Built-in thermal protection safeguards the amplifier from damage due to overheating, ensuring reliability and longevity of the component.
  • Space-Saving Package: The component comes in a compact TSSOP-16 package, which is ideal for space-constrained applications while still providing excellent heat dissipation.

Applications

The MAX4299EUE-T is suitable for a diverse range of applications that require high-quality audio amplification. These include:

  • Portable and desktop speakers
  • Home and professional audio systems
  • Multimedia monitors and TVs
  • Battery-powered audio devices
  • Automotive sound systems

With its combination of low power consumption, high output power, low distortion, and compact form factor, the MAX4299EUE-T from Maxim Integrated stands out as a performance-driven solution for audio amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess