Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2W x 2 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-SSOP
Manufacturer Package 24-SSOP
Family Part Number MAX4297
Manufacturer Pack Quantity 58
MSL Level 1 (Unlimited)
Win Source Part Number 1213567-MAX4297EAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4297EAG CAD Model

Description

Maxim Integrated MAX4297EAG Stereo Audio Amplifier

The MAX4297EAG from Maxim Integrated is a high-efficiency, stereo audio amplifier designed to deliver exceptional sound quality for a wide range of applications. Its compact form factor and low power consumption make it an ideal choice for portable and space-constrained audio systems.

Key Features

  • High Efficiency: The MAX4297EAG operates with high efficiency, which reduces power consumption and extends battery life in portable devices.
  • Low Distortion: It provides clean, crisp audio with low total harmonic distortion (THD), ensuring high-fidelity sound reproduction.
  • DirectDrive Technology: This technology eliminates the need for DC-blocking capacitors, resulting in reduced component count and simplified circuit design.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the amplifier from damage due to overheating or short-circuit conditions.
  • Click-and-Pop Suppression: The MAX4297EAG minimizes audible clicks and pops during power-up or shutdown, providing a smoother user experience.

Applications

  • Portable Audio Devices
  • MP3 Players
  • Laptop and Desktop Computers
  • Mobile Phones
  • Personal Digital Assistants (PDAs)

The MAX4297EAG comes in a 24-pin SSOP package, which is suitable for space-saving PCB layouts. Its simple, externally controlled, low-pass filter allows for easy customization of the audio response to match specific application requirements. Furthermore, the device's exceptional power efficiency and thermal management make it a robust solution for continuous audio playback in consumer electronics.

Whether you're designing a high-end portable speaker or looking to enhance the audio capabilities of a consumer electronic device, the MAX4297EAG offers a perfect blend of performance, efficiency, and size. With Maxim Integrated's reputation for quality and reliability, the MAX4297EAG stands as a sound choice for your next audio amplification project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LF03
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $1.7728
ECAD model for LM4865M/NOPB
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.3946
ECAD model for LM4871LD
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention