EN
  • EN
  • DE

MAX428ACSA

Part No MAX428ACSA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 90V/µs
Gain Bandwidth Product 100 MHz
Current - Input Bias 650 nA
Voltage - Input Offset 3 mV
Current - Supply 15mA (x2 Channels)
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630877-MAX428ACSA
Ultra Librarian 3D Model Ultra Librarian MAX428ACSA CAD Model

Description

The MAX428ACSA from Maxim Integrated is a high-precision operational amplifier that offers a perfect blend of features for a wide range of applications. This operational amplifier is designed to provide low offset voltage, low input bias currents, and low noise, making it ideal for high-accuracy and high-stability systems such as sensor interfaces, data acquisition systems, and industrial control systems.

Key Features

  • Low Offset Voltage: The MAX428ACSA boasts an impressive low offset voltage, which is crucial for applications requiring high precision and accuracy.
  • Low Input Bias Current: With its low input bias current, this op-amp minimizes errors in applications with high source impedances, ensuring reliable performance.
  • Low Noise: The device is designed to have low noise characteristics, which is essential for sensitive applications such as audio processing or sensor signal amplification.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Wide Supply Voltage Range: The MAX428ACSA can operate over a wide supply voltage range, accommodating various application requirements.
  • High Open-Loop Gain: The high open-loop gain ensures accurate amplification of input signals without significant loss of fidelity.

Applications

The versatility of the MAX428ACSA makes it suitable for a broad range of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Industrial process controls
  • Analog front-ends for data converters
  • Battery-powered devices

Product Specifications

With its SOIC-8 package, the MAX428ACSA is compact and easy to integrate into a variety of circuit designs. It is characterized by its robust performance in the face of varying temperatures and power supply conditions, making it a reliable choice for demanding applications.

Conclusion

The MAX428ACSA operational amplifier from Maxim Integrated is a high-quality component that offers excellent performance for precision analog applications. Whether you are designing for industrial, commercial, or consumer markets, this op-amp is engineered to meet the demands of your sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0845 $58.6055
46+ $2.5310 $116.4260
71+ $2.4518 $174.0778
98+ $2.3728 $232.5344
126+ $2.2938 $289.0188
169+ $2.0564 $347.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess