EN
  • EN
  • DE

MAX4257ESA/V

Part No MAX4257ESA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703709-MAX4257ESA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4257ESA/V CAD Model

Description

Maxim Integrated MAX4257ESA/V Low-Noise, Low-Distortion, Wide-Band Operational Amplifier

The MAX4257ESA/V from Maxim Integrated is a high-performance operational amplifier designed for applications that demand low noise, low distortion, and wide bandwidth. This precision op-amp is ideal for use in a variety of audio, instrumentation, and communication systems where signal integrity is paramount.

The MAX4257ESA/V features a unique architecture that provides a combination of features tailored for professional-grade audio equipment and high-end consumer products. With its low-noise specifications, the MAX4257ESA/V ensures that signals are amplified with minimal added hiss or hum, preserving the original signal quality. This makes it an excellent choice for sensitive audio preamplifiers, active filters, and line drivers.

Key specifications of the MAX4257ESA/V include a wide bandwidth of 10MHz and a high slew rate, which enable the op-amp to handle a broad range of frequencies without distortion. This makes it suitable for processing high-speed signals in data acquisition systems and video applications. Additionally, its low total harmonic distortion (THD) ensures that the amplified signals remain as faithful to the original as possible.

The MAX4257ESA/V operates from a single supply voltage ranging from +2.85V to +5.5V, or from dual supplies of ±2.85V to ±5.5V. This flexibility in power supply requirements allows it to be easily integrated into various circuit designs. The device is also specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in a wide range of environmental conditions.

Enclosed in an 8-pin SOIC package, the MAX4257ESA/V is compact and easy to incorporate into space-constrained applications. Its lead(Pb)-free and RoHS-compliant design aligns with modern environmental standards, making it a responsible choice for eco-conscious manufacturers.

In summary, the MAX4257ESA/V operational amplifier from Maxim Integrated stands out with its exceptional audio performance, low noise, and wide bandwidth. Its robust design and versatile power supply options make it a go-to component for designers who require the highest quality signal amplification in their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.6495

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0495 $51.8415
40+ $2.5022 $100.0880
62+ $2.4240 $150.2880
86+ $2.3458 $201.7388
111+ $2.2676 $251.7036
148+ $2.0330 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,065 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess