EN
  • EN
  • DE

MAX4236EUT-G65

Part No MAX4236EUT-G65
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703691-MAX4236EUT-G65
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4236EUT-G65 CAD Model

Description

The MAX4236EUT-G65 is a high-precision operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This particular model stands out for its low voltage operation and ultra-small footprint, making it an excellent choice for a wide range of applications, including sensor interfaces, portable equipment, and medical devices.

Key Features

  • Low Offset Voltage: The MAX4236EUT-G65 boasts a low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for precision applications.
  • Low Power Consumption: With its low supply current, this op-amp is perfect for battery-powered devices, helping to extend battery life without sacrificing performance.
  • High Output Drive: Despite its small size and low power consumption, the MAX4236EUT-G65 can drive heavy loads, making it versatile for various design requirements.
  • Single Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and reducing component count.
  • Ultra-Small SOT23 Package: The compact SOT23 package allows for minimal PCB space usage, which is crucial for space-constrained applications.

Applications

The MAX4236EUT-G65 is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Monitoring Equipment
  • Analog Filters

Technical Specifications

The MAX4236EUT-G65 operates with a supply voltage range from 2.7V to 5.5V and features rail-to-rail output, which maximizes the dynamic range in single-supply applications. It also includes a shutdown mode for further power savings when the op-amp is not in use. The device is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

For designers looking for a high-precision, low-power operational amplifier that can fit into tight spaces without compromising on performance, the MAX4236EUT-G65 from Maxim Integrated is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $5.7357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess