EN
  • EN
  • DE

LT6600IDF-10#PBF

Part No LT6600IDF-10#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT6600-10 - Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Dual Supply Voltage 5 V
Input Bias Current 40 µA
Input Offset Voltage (Vos) 8 mV
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Pins 12
Operating Supply Current 36 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Win Source Part Number 1030574-LT6600IDF-10#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6600IDF-10#PBF CAD Model

Description

Product Overview: LT6600IDF-10#PBF from Analog Devices Inc.

The LT6600IDF-10#PBF is a high-performance, low-noise, differential amplifier and filter combination designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LT6600 series, which is known for its precision signal conditioning capabilities and is widely used in telecommunications, data acquisition systems, and high-speed signal processing applications.

Key Features and Benefits:

  • Integrated Solution: The LT6600IDF-10#PBF combines a fully differential amplifier with a 4th order lowpass filter in a compact package, providing a streamlined solution for signal conditioning needs.
  • Fixed Gain: The device offers a fixed gain of 10, which simplifies design considerations by eliminating the need for external gain-setting resistors.
  • Low Noise Performance: With its low noise characteristics, the LT6600IDF-10#PBF ensures a clean signal amplification, making it ideal for sensitive applications where signal integrity is paramount.
  • Wide Frequency Range: The filter has a -3dB frequency of 10MHz, which allows it to be used in a variety of high-frequency applications while still providing excellent noise rejection.
  • Single or Dual Supply Operation: This device can operate from a single 5V supply or dual ±5V supplies, providing flexibility in power supply design.
  • Robust Industrial Temperature Range: The LT6600IDF-10#PBF is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

  • Data Acquisition Systems
  • Telecommunications
  • Medical Instrumentation
  • High-speed ADC/DAC Interface
  • Signal Processing

The LT6600IDF-10#PBF is housed in a compact 16-lead DFN package, which minimizes board space and is suitable for dense circuit layouts. Its integrated design reduces component count, simplifies PCB design, and accelerates time-to-market for designers working on advanced electronic systems.

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LT6600IDF-10#PBF is no exception. It represents a reliable choice for engineers looking to enhance their signal processing capabilities with a high-fidelity, low-noise solution.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess