EN
  • EN
  • DE

MAX4228ESD

Part No MAX4228ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown | IC OPAMP CFA 2 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 1700V/μs
-3db Bandwidth 600MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Supply Current 6mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 5.7V ~ 11V, ±2.85V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4228
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213543-MAX4228ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4228ESD CAD Model

Description

Introducing the MAX4228ESD from Maxim Integrated

Maxim Integrated presents the MAX4228ESD, a high-performance, low-power, voltage-feedback amplifier that is designed to cater to a wide range of applications. This precision amplifier is an ideal solution for systems that require high-speed signal conditioning without compromising power efficiency.

Key Features

  • High-Speed Performance: The MAX4228ESD offers a slew rate of 600 V/µs and a bandwidth of 200MHz, ensuring rapid response times and accurate signal processing for high-speed applications.
  • Low Distortion: With its low harmonic distortion, this amplifier is perfect for applications where signal integrity is paramount, such as medical imaging and professional audio equipment.
  • Low Power Consumption: The device operates with a quiescent current of just 5.3mA, making it an energy-efficient choice for battery-powered devices and portable electronics.
  • Flexible Supply Voltage: The MAX4228ESD can function with a supply voltage ranging from 2.7V to 5.5V, accommodating various system design requirements.
  • Small Package Size: Housed in a space-saving 14-pin TSSOP package, this amplifier is suitable for compact electronic designs where board space is at a premium.

Applications

The versatility of the MAX4228ESD allows it to be integrated into a multitude of applications. These include:

  • Active Filters
  • ADC Buffer Amplifiers
  • DAC Output Amplifiers
  • Video and RF Applications
  • Test and Measurement Equipment

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX4228ESD is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

Whether you're designing a sophisticated medical device, a high-fidelity audio system, or any other application that requires precise and efficient signal amplification, the MAX4228ESD is an excellent choice that combines performance with power efficiency in a compact form factor.

Explore the capabilities of the MAX4228ESD and discover how Maxim Integrated continues to push the boundaries of integrated circuit design, offering solutions that empower innovation across industries.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4744 $58.2696
22+ $5.3123 $116.8706
34+ $5.1464 $174.9776
47+ $4.9804 $234.0788
60+ $4.8143 $288.8580
81+ $4.3162 $349.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess