EN
  • EN
  • DE

MAX4224EUT+T

Part No MAX4224EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 600MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1700 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating ±2.85 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1068210-MAX4224EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4224EUT+T CAD Model

Description

Product Overview: MAX4224EUT+T from Maxim Integrated

The MAX4224EUT+T is a high-performance, low-power, single-supply operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal integrated circuits. This op-amp is specifically engineered to cater to the demanding requirements of battery-powered and portable applications where space is at a premium and power efficiency is crucial.

Key Features

  • Low Voltage Operation: The MAX4224EUT+T operates from a single +2.7V to +5.5V supply, making it ideal for applications powered by lithium-ion batteries or regulated 3.3V and 5V power supplies.
  • High-Speed Performance: With a 200MHz -3dB bandwidth and a 200V/μs slew rate, this op-amp is capable of handling fast signal processing tasks with ease, providing excellent dynamic response for high-speed amplifiers, filters, and data acquisition systems.
  • Low Power Consumption: The device features a low quiescent current of just 1.4mA, which is particularly beneficial for extending battery life in portable devices.
  • Rail-to-Rail Outputs: The MAX4224EUT+T offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Compact Packaging: Housed in a tiny 6-pin SOT23 package, the MAX4224EUT+T saves valuable board space and is a perfect fit for space-constrained applications.

Applications

The versatile nature of the MAX4224EUT+T allows it to be used across a wide array of applications, including:

  • Portable and battery-powered equipment
  • Video and broadcast equipment
  • ADC buffer amplifiers
  • Communications devices
  • Active filters and amplifiers

Reliability and Quality

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX4224EUT+T is no exception, and it is built to deliver consistent performance over its entire operating temperature range of -40°C to +85°C. This operational amplifier is a testament to Maxim's dedication to excellence in innovation and design, ensuring that customers receive the best possible components for their electronic designs.

With its combination of low power consumption, high-speed operation, and compact form factor, the MAX4224EUT+T from Maxim Integrated stands out as an exceptional choice for designers looking to enhance the performance and efficiency of their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,162 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess