EN
  • EN
  • DE

MAX4224ESA+T

Part No MAX4224ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 600MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1700 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Current - Supply 6mA
Current - Output / Channel 80mA
Voltage - Supply, Single/Dual (±) ±2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 144046-MAX4224ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX4224ESA+T CAD Model

Description

Product Overview: MAX4224ESA+T from Maxim Integrated

The MAX4224ESA+T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This op-amp is part of Maxim's MAX422x series of amplifiers that are well-suited for a spectrum of applications requiring high-speed signal conditioning with low power consumption.

Key Features

  • High-Speed Performance: The MAX4224ESA+T boasts a high slew rate and bandwidth, making it ideal for fast signal processing applications such as video, communications, and imaging systems.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures signal integrity, which is critical for high-fidelity audio processing and other precision applications.
  • Single-Supply Operation: It operates from a single +3.0V to +5.5V power supply, simplifying design and reducing power requirements.
  • Power-Saving Shutdown Mode: This feature allows the device to enter a low-power state, thereby conserving energy when not in active use.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in battery-powered applications.
  • Compact Package: Offered in the small 8-pin SOIC package, the MAX4224ESA+T is designed for space-constrained applications.

Applications

The versatility of the MAX4224ESA+T allows it to be integrated into a wide array of electronic systems. Some of the typical applications include:

  • ADC Buffer Amplifiers
  • Video and RF Amplification
  • Communications Equipment
  • Active Filters and Amplifiers
  • Portable and Battery-Powered Devices
  • Test and Measurement Equipment

Conclusion

The MAX4224ESA+T from Maxim Integrated stands out as a reliable and efficient solution for designers looking to enhance the performance of their high-speed, low-power applications. Its combination of high-speed operation, low distortion, and power-saving features, all packed into a compact footprint, make it a preferred choice for a multitude of electronic products.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.1000 $96.1000
2+ $93.0000 $186.0000
3+ $89.9000 $269.7000
4+ $80.6000 $322.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess