EN
  • EN
  • DE

LMP7709MAX/NOPB

Part No LMP7709MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ RRO 14SOIC / Op Amp Quad Precision Amplifier R-R I/O ±6V/12V 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 5.9 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 37μV
Operating Supply Current 3.2mA
Output Current per Channel 86mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 779508-LMP7709MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7709
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7709MAX/NOPB CAD Model

Description

The LMP7709MAX/NOPB is a high-precision, CMOS input, RRIO (Rail-to-Rail Input/Output) operational amplifier from Texas Instruments. This op-amp is designed to offer a blend of features that make it ideal for a wide range of applications including sensor interfaces, active filtering, and audio processing.

Key Features

  • High Precision: With an offset voltage of just 200 µV and an offset voltage drift of 2 µV/°C, the LMP7709MAX/NOPB provides the accuracy needed for critical applications.
  • Rail-to-Rail Input and Output: The device can operate with input and output signals very close to the supply rails, maximizing the signal dynamic range in applications with limited supply voltages.
  • Wide Supply Range: It is operational over a supply voltage range of 2.7V to 12V, accommodating a variety of power sources and conditions.
  • Low Noise: With a low input voltage noise density of 12 nV/√Hz, the LMP7709MAX/NOPB is suitable for applications requiring low noise performance.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, making it a good fit for battery-powered devices.

Applications

  • Portable Instrumentation
  • Medical Devices
  • Sensor Conditioning
  • Active Filtering
  • Audio Processing

Product Specifications

The LMP7709MAX/NOPB operational amplifier comes in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. The device also features a CMRR (Common Mode Rejection Ratio) of 100 dB and PSRR (Power Supply Rejection Ratio) of 102 dB, ensuring stable performance against variations in supply voltage and common-mode voltage.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP7709MAX/NOPB is no exception, and it comes with a standard TI warranty. The "NOPB" designation in the part number indicates that the product is RoHS compliant and does not contain lead, making it suitable for environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9786 $54.7646
25+ $4.0851 $102.1275
38+ $3.9574 $150.3812
53+ $3.8297 $202.9741
68+ $3.7021 $251.7428
91+ $3.3191 $302.0381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,418 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess