EN
  • EN
  • DE

MAX4223EUT+T

Part No MAX4223EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1GHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1100 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Current - Supply 6mA
Current - Output / Channel 80mA
Voltage - Supply, Single/Dual (±) ±2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 021662-MAX4223EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX4223EUT+T CAD Model

Description

Maxim Integrated MAX4223EUT+T High-Speed Operational Amplifier

The MAX4223EUT+T from Maxim Integrated is a high-performance, low-power, single operational amplifier designed for a wide range of applications requiring high speed and low distortion. This op-amp is well-suited for use in communication systems, ADC/DAC buffers, portable and battery-powered devices, video and RF amplification, and many other high-speed signal processing applications.

With its low voltage noise and high slew rate, the MAX4223EUT+T is capable of delivering excellent dynamic performance. It operates with a single +5V supply or dual ±5V supplies, making it versatile for various circuit designs. The device features a high bandwidth of 200MHz and a fast slew rate of 600V/µs, ensuring that signals are amplified with minimal delay and high fidelity.

In addition to its impressive speed characteristics, the MAX4223EUT+T also boasts a low differential gain and phase error, which is crucial for maintaining signal integrity in video and communication systems. The low distortion and high output current capability make it an ideal choice for driving capacitive loads such as A/D converters.

The MAX4223EUT+T comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint allows for efficient use of PCB real estate without compromising performance. Moreover, the device features a shutdown mode that reduces the supply current to just 0.1µA, providing power savings for portable devices when the amplifier is not in active use.

For designers concerned with system reliability, the MAX4223EUT+T offers over-temperature protection. This feature helps to ensure that the device continues to operate correctly even under challenging thermal conditions. Furthermore, its extended temperature range makes it suitable for industrial applications where temperatures can vary widely.

Overall, the Maxim Integrated MAX4223EUT+T operational amplifier is a robust and reliable choice for designers who need a high-speed op-amp that does not compromise on power efficiency or performance in a small package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess